Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254410-SN74F86
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F86 CAD Model

Description

Product Overview: SN74F86 Quadruple 2-Input Exclusive-OR Gate

The SN74F86 from Texas Instruments is a high-performance, quadruple 2-input exclusive-OR gate that combines the functions of the 'F86 with a higher drive capability. This integrated circuit is designed for use in systems that require a precise logic gate capable of fast switching speeds. It operates over a wide voltage range and provides a direct interface with TTL levels.

Key Features

  • Logic Type: Exclusive-OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -8mA / 8mA
  • Switching Speed: Fast Propagation Delay Time
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: Various options available

Applications

The SN74F86 is versatile and can be used in a wide array of applications. It is particularly well-suited for applications that require high-speed operations and low power consumption. Typical applications include:

  • Binary addition systems
  • Parity generators and checkers
  • Signal gating
  • Error detection and correction circuits

Quality and Reliability

As with all Texas Instruments products, the SN74F86 is manufactured to the highest quality standards. It has been rigorously tested to ensure reliable performance in the most demanding conditions. Users can trust the robustness and longevity of this exclusive-OR gate in their electronic designs.

Ordering Information

For detailed ordering and shipping information, consult the Texas Instruments website or contact an authorized distributor. The SN74F86 is available in multiple packaging options, including bulk and tape and reel, to accommodate various manufacturing requirements.

Please note that this is a general description of the SN74F86 product. For detailed specifications and application notes, refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6804 $51.0300
180+ $0.5582 $100.4760
280+ $0.5408 $151.4240
385+ $0.5234 $201.5090
495+ $0.5059 $250.4205
665+ $0.4536 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,110 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention