The TDA4601 is an integrated circuit designed for use in switched-mode power supplies (SMPS). Specifically, it functions as a control IC for single-transistor forward converters and flyback converters, commonly employed in applications requiring efficient voltage regulation and isolation.
Applications
- Switched-mode power supplies (SMPS)
- Flyback converters
- Forward converters
- Auxiliary power supplies
- TV and monitor power supplies
Features
- Primary side control IC
- Suitable for flyback and forward converters
- Automatic burst mode operation at low loads for improved efficiency
- Internal leading edge blanking
- Undervoltage lockout protection
- Overvoltage protection
- Overcurrent protection
- Soft start function
- PWM frequency up to 100kHz
Benefits
- High Efficiency: The TDA4601 optimizes power conversion efficiency, reducing energy waste and heat generation.
- Protection Features: Integrated protection mechanisms safeguard the power supply and connected devices from damage due to voltage or current surges.
- Simplified Design: The integrated functionality simplifies the design process, reducing the number of external components required.
- Stable Operation: Ensures stable and reliable power supply operation under varying load conditions.
- Low Standby Power: Automatic burst mode operation minimizes power consumption during light load conditions, contributing to energy savings.
The TDA4601 operates by generating a PWM signal that controls the switching of a power transistor in the converter circuit. Its internal circuitry monitors the output voltage and current, adjusting the PWM signal to maintain a stable output voltage. The integrated protection features prevent damage from overvoltage, overcurrent, and undervoltage conditions. Leading edge blanking suppresses spurious signals, improving noise immunity. The soft-start function limits inrush current during startup, enhancing reliability and extending component lifespan. The IC is typically housed in a DIP or SO package.