EN
  • EN
  • DE

MAX9892ERT

Part No MAX9892ERT
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707606-MAX9892ERT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9892ERT CAD Model

Description

The MAX9892ERT from Maxim Integrated is a high-performance, compact audio solution designed for portable applications. This stereo Class D audio amplifier eliminates the need for bulky external filters, enabling designers to create sleek, space-efficient audio systems without compromising on sound quality.

Key Features

  • High Efficiency: The MAX9892ERT offers high efficiency, which is essential for battery-powered devices, thereby extending playback time and reducing power consumption.
  • Filterless Operation: Its filterless architecture not only reduces the need for external components but also minimizes the overall system cost and simplifies the circuit design.
  • Low EMI: Despite being a filterless design, the MAX9892ERT is engineered to produce low electromagnetic interference (EMI), making it suitable for use in close proximity to RF-sensitive circuits.
  • Compact Size: Available in a tiny package, the MAX9892ERT is perfect for space-constrained applications such as mobile phones, portable media players, and other handheld devices.
  • Robust Thermal Performance: The device is designed to operate within a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MAX9892ERT is ideal for a variety of applications where space and power efficiency are critical. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Portable Speaker Systems
  • Notebook Computers

Technical Specifications

With a supply voltage range of 2.7V to 5.5V, the MAX9892ERT can deliver up to 1.4W per channel into a 8Ω load. Its low 0.01% THD+N ensures high-fidelity audio reproduction, and the built-in click-and-pop suppression improves the listening experience during power cycling.

Conclusion

The MAX9892ERT from Maxim Integrated is a versatile audio amplifier that offers a blend of high efficiency, filterless design, and low EMI. Its compact form factor and robust performance make it an excellent choice for designers looking to enhance audio quality in portable electronic devices.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess