EN
  • EN
  • DE

TPA3123D2

Part No TPA3123D2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271838-TPA3123D2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPA3123D2 CAD Model

Description

Product Overview: TPA3123D2 from Texas Instruments

The TPA3123D2 is a high-performance audio amplifier from Texas Instruments designed for a wide range of consumer electronics applications. This integrated circuit is part of TI's PowerPAD™ family and is known for its exceptional efficiency, low power consumption, and impressive audio output quality. The TPA3123D2 is particularly suitable for compact audio solutions where space and power efficiency are critical.

Key Features

  • Output Power: The TPA3123D2 is capable of delivering 25 watts per channel into an 8-ohm load with less than 10% THD+N, and up to 30 watts per channel into a 4-ohm load, ensuring powerful and clear sound reproduction.
  • Efficiency: With its Class-D operation, this amplifier offers more than 90% efficiency, reducing heat dissipation and eliminating the need for bulky heat sinks, making it ideal for space-constrained applications.
  • Audio Quality: The TPA3123D2 maintains a high-quality audio performance with a Signal-to-Noise Ratio (SNR) of 100 dB and Total Harmonic Distortion plus Noise (THD+N) of 0.08%, providing clean and accurate audio reproduction.
  • Thermal and Over-current Protection: The device includes built-in thermal and over-current protection circuits, ensuring reliable operation and longevity of the amplifier and connected speakers.
  • Flexible Power Supply: This amplifier can operate over a wide supply voltage range from 10V to 30V, making it versatile for use in various electronic devices and systems.

Applications

The TPA3123D2 is ideal for a range of audio applications including:

  • Home stereo and home theater systems
  • Television soundbars and audio systems
  • PC multimedia speakers
  • Portable docking stations
  • Active speakers and public address systems

With its compact footprint, the TPA3123D2 is also well-suited for integration into portable and space-limited designs, offering designers a highly efficient and cost-effective solution for their audio amplification needs.

Overall, the TPA3123D2 from Texas Instruments stands out as an efficient, high-quality audio amplifier that can enhance the audio experience in a variety of consumer electronics products.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6975 $53.8825
16+ $6.3159 $101.0544
25+ $6.1186 $152.9650
34+ $5.9212 $201.3208
44+ $5.7238 $251.8472
59+ $5.1317 $302.7703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess