EN
  • EN
  • DE

ULQ2801A

Part No ULQ2801A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 500μA, 350mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 350mA, 2V
Maximum Power 2.25W
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number ULQ2801A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1277125-ULQ2801A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2801A CAD Model

Description

The ULQ2801A, part of STMicroelectronics' renowned interface IC portfolio, is an octal array of Darlington transistors designed to combine high-voltage output with high-current capability. This integrated circuit is engineered for interfacing between low-level logic circuitry and multiple peripheral power loads typically found in drivers for relays, lamps, and stepper motors. Its robust design is optimized for universal applications requiring a wide range of current and voltage handling capabilities.

Key Features

  • High-Voltage Outputs: The ULQ2801A can handle output voltages up to 50V, providing ample headroom for various high-voltage applications.
  • High-Current Rating: Each of the eight Darlington pairs can deliver a continuous current of 500mA, with a peak current capacity of 600mA, making it suitable for driving a wide array of peripherals.
  • Integrated Suppression Diodes: Built-in clamp diodes are included for inductive load transient suppression, ensuring the protection of the switching elements and enhancing system reliability.
  • Input Compatible with Popular Logic Types: The inputs are compatible with various types of logic, including TTL, PMOS, and CMOS, allowing for easy integration into a multitude of digital control systems.

Applications

The ULQ2801A is versatile and can be used in numerous applications, including:

  • Relay drivers
  • Stepper motor drivers
  • LED and lamp displays
  • Line drivers
  • Logic buffers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ULQ2801A is no exception, and it comes with the assurance of rigorous testing and compliance with international standards. Its robust construction guarantees long-term reliability, making it a preferred choice for designers looking for a dependable solution for their interfacing needs.

For detailed information, including pin configurations, electrical characteristics, and packaging details, customers are encouraged to consult the ULQ2801A datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7092 $59.8220
85+ $1.4024 $119.2040
130+ $1.3587 $176.6310
180+ $1.3149 $236.6820
230+ $1.2710 $292.3300
305+ $1.1395 $347.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess