EN
  • EN
  • DE

TL062AC

Part No TL062AC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1267860-TL062AC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL062AC CAD Model

Description

The TL062AC from STMicroelectronics is a high-performance, low-power JFET-input operational amplifier that combines the advantages of low input bias and offset currents with a wide bandwidth and fast slew rate. This operational amplifier is particularly well-suited for high-fidelity and audio pre-amplifier applications and is a popular choice for designers who require efficient performance with minimal power consumption.

Key Features

  • Very low power consumption: This op-amp is designed for applications requiring high performance with minimal power draw, making it ideal for battery-powered devices and energy-saving applications.
  • Wide common-mode (up to VCC+) and differential voltage ranges: The TL062AC can handle a wide range of input signals without the risk of phase inversion, ensuring stable operation.
  • Low input bias and offset currents: The JFET input stage offers low input currents, which reduces errors and improves the accuracy of the amplifier in high-impedance sensor applications.
  • Output short-circuit protection: This feature safeguards the op-amp from damage that could be caused by short circuits, enhancing its reliability and longevity.
  • Internal frequency compensation: This built-in feature simplifies the design process by eliminating the need for external components to stabilize the amplifier over its operating frequency range.
  • Latch-up-free operation: The TL062AC is designed to prevent latch-up, a condition that can lead to device failure, thereby improving its overall robustness.

Applications

The TL062AC is versatile and can be used in a variety of applications, including:

  • High-fidelity audio pre-amplifiers and signal processing
  • Battery-powered devices due to its low power consumption
  • Analog filters thanks to its wide bandwidth
  • Sensor amplifiers, benefiting from its low input bias currents
  • DC gain blocks with its low offset voltage

In conclusion, the TL062AC operational amplifier from STMicroelectronics is a reliable and efficient solution for designers looking for a low-power, high-performance op-amp. Its JFET input stage, combined with a host of protective and performance features, makes it a smart choice for a wide array of electronic applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess