EN
  • EN
  • DE

SN74LV164AD

Part No SN74LV164AD
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74LV164
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255176-SN74LV164AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV164AD CAD Model

Description

SN74LV164AD 8-Bit Parallel-Out Serial Shift Registers

The SN74LV164AD from Texas Instruments is a high-performance, 8-bit serial shift register that offers a compact and efficient solution for expanding the input/output capabilities of microcontrollers, microprocessors, and other digital systems. It is designed to operate with a low-voltage power supply, ranging from 2V to 5.5V, making it highly suitable for portable and low-power applications.

Key Features:

  • Logic Family: LV
  • Logic Type: Serial Shift Register
  • Number of Bits per Element: 8
  • Operating Voltage: 2V to 5.5V
  • Output Type: Parallel
  • Package / Case: SOIC-14
  • Operating Temperature Range: -40°C to +85°C
  • Propagation Delay Time: Fast propagation delay times
  • Direct Interface to CMOS, NMOS, and TTL: High drive capability

The SN74LV164AD is particularly noted for its ability to shift data serially into the register and output the data in parallel form. This feature makes it an excellent choice for applications that require data conversion from serial to parallel format, such as LED displays, digital control circuits, and communication systems.

With its edge-triggered dual-in-line package, this component can be easily integrated into a variety of circuit designs. The shift register includes a clear function, which allows for the entire register to be cleared with a single input pulse, ensuring that the system can be quickly reset when necessary.

The device's low power consumption, combined with its wide operating voltage range, provides designers with a versatile and power-efficient component. The SN74LV164AD is also characterized by its fast propagation delay times, which enable high-speed operation in critical applications.

Overall, the SN74LV164AD is a reliable and functional choice for designers looking to implement serial-to-parallel data conversion with minimal power draw and maximum efficiency.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2087 $50.0880
585+ $0.1713 $100.2105
905+ $0.1659 $150.1395
1,250+ $0.1606 $200.7500
1,615+ $0.1552 $250.6480
2,160+ $0.1392 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess