EN
  • EN
  • DE

SN74F161ANSRG4

Part No SN74F161ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS 4-BIT BINARY COUNTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254368-SN74F161ANSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F161ANSRG4 CAD Model

Description

Product Overview: SN74F161ANSRG4

The SN74F161ANSRG4 is a high-performance, 4-bit binary counter from Texas Instruments, renowned for its robust design and precision. This integrated circuit is part of the 'F' series, designed to operate at a faster speed than standard logic gates. It is a synchronous device, which means it counts in step with the clock signal, providing reliable and predictable counting sequences for advanced digital systems.

The SN74F161ANSRG4 features a fully synchronous state operation, with all outputs changing simultaneously when instructed by the clock signal. This synchronous design eliminates the ripple effect typically found in asynchronous counters, leading to improved performance in high-speed counting applications. Additionally, the device includes a clear function, which allows the user to reset the counter to zero instantly, regardless of the clock's state, ensuring flexibility and control in operation.

This binary counter comes in a 16-pin SOP (Small Outline Package) which is suitable for surface-mount technology, making it an excellent choice for compact and densely populated PCBs (Printed Circuit Boards). The SN74F161ANSRG4 operates over a broad voltage range and offers a choice of count modes, including up, down, and up/down, providing versatility for various counting requirements.

The counter is designed with a typical fmax (maximum frequency) of 110 MHz, which allows for high-speed operation in digital circuits. It incorporates features such as a fully buffered clock and a gated clock input to enhance performance. The SN74F161ANSRG4 also includes outputs that can drive up to 10 LS-TTL loads, ensuring compatibility with a wide range of digital components.

Ideal for applications in computing, instrumentation, and digital systems requiring precise time sequencing and control, the SN74F161ANSRG4 from Texas Instruments is a reliable and efficient solution for designers looking to implement a high-speed synchronous counting function in their projects.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9744 $51.3344
62+ $1.6201 $100.4462
96+ $1.5694 $150.6624
132+ $1.5188 $200.4816
171+ $1.4682 $251.0622
228+ $1.3163 $300.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess