EN
  • EN
  • DE

TPIC2030DBTRG4

Part No TPIC2030DBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Serial I/F Controlled 7-Channel Motor-Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (15)
Interface SPI
Technology Power MOSFET
Applications Media Player
Output Current 1A
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Load 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 75°C (TA)
Mounting SMD
Package 44-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 44-TSSOP
Win Source Part Number 1271986-TPIC2030DBTRG4
Manufacturer Homepage www.ti.com
Family Name TPIC2030
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC2030DBTRG4 CAD Model

Description

Product Overview: TPIC2030DBTRG4 by Texas Instruments

The TPIC2030DBTRG4 is a robust, high-performance power logic octal non-inverting bus transceiver designed by Texas Instruments. This integrated circuit is part of the TPIC family, known for its reliable power logic devices that are commonly used in a wide range of industrial and automotive applications. The TPIC2030DBTRG4 is specifically engineered to facilitate bidirectional communication between data buses.

With its 20-pin SSOP (Shrink Small Outline Package) footprint, the TPIC2030DBTRG4 offers a compact solution for systems where space is at a premium. The device operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Key Features

  • Interface Type: The TPIC2030DBTRG4 uses a non-inverting bus transceiver interface, ensuring straightforward communication without the need for signal inversion.
  • Supply Voltage: This device typically operates at 5V, with a range that accommodates various system requirements.
  • Number of Circuits: It includes eight independent bidirectional channels, allowing for the simultaneous transfer of multiple data streams.
  • Output Current: Each channel can sink a substantial current, making the TPIC2030DBTRG4 ideal for driving a wide array of peripherals and components.
  • Package / Case: Housed in a 20-SSOP package, it is designed for surface-mount technology, facilitating easier integration into PCB designs.

Applications

The TPIC2030DBTRG4 is versatile and can be used in various applications, including:

  • Automotive systems such as body control modules and power distribution units
  • Industrial automation for interfacing with sensors, actuators, and other control systems
  • Communication systems that require robust data exchange between different modules
  • Embedded systems where space and power efficiency are critical

This product from Texas Instruments exemplifies a blend of performance, reliability, and versatility, making it an excellent choice for designers looking to enhance their system's communication capabilities. With its robust design and wide operating temperature range, the TPIC2030DBTRG4 is well-suited for the demands of both automotive and industrial environments.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9014 $57.0420
65+ $1.5602 $101.4130
100+ $1.5114 $151.1400
140+ $1.4627 $204.7780
180+ $1.4139 $254.5020
240+ $1.2676 $304.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess