EN
  • EN
  • DE

SN74AVCA406EZQSR

Part No SN74AVCA406EZQSR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description MMC AND SD CARD VOLTAGE-TRANSLATION TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AVCA
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Features SIM Card Interface
Mounting SMD
Package 24-VFBGA
Manufacturer Package 24-BGA MICROSTAR JUNIOR (3x3)
Win Source Part Number 1254135-SN74AVCA406EZQSR
Manufacturer Homepage www.ti.com
Family Name SN74AVCA406
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCA406EZQSR CAD Model

Description

The SN74AVCA406EZQSR is a high-performance, dual-supply bus transceiver from Texas Instruments, designed for asynchronous communication between data buses. This device offers a flexible voltage translation solution that allows for the seamless transfer of data between circuits operating at different voltage levels.

Key Features

  • Voltage Level Translation: The SN74AVCA406EZQSR is capable of translating signals between two different voltage domains, which can range from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for multi-voltage systems.
  • High-Speed Data Transfer: With a maximum data rate of up to 380 Mbps, this transceiver is well-suited for high-speed applications that require quick and efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74AVCA406EZQSR features a low quiescent current, minimizing power consumption when the device is in standby mode.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits on all pins, ensuring resilience against ESD events and enhancing the reliability of the product in sensitive applications.

Applications

The SN74AVCA406EZQSR is ideal for a variety of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Notebook and Desktop Computers
  • Data Communication Systems
  • Networking Equipment

Package and Quality

Encapsulated in a compact QFN (Quad Flat No-leads) package, the SN74AVCA406EZQSR is designed for space-constrained applications. The device is also provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. Texas Instruments ensures high-quality standards, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and product resources available from Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess