EN
  • EN
  • DE

74LVT16543ADGG

Part No 74LVT16543ADGG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus XCVR Dual 16-CH 3-ST 56-Pin TSSOP / IC REGISTERED TXRX 16BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 091593-74LVT16543ADGG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74LVT16543
Introduction Date February 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 74LVT16543ADGG CAD Model

Description

Product Overview: 74LVT16543ADGG

The 74LVT16543ADGG is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors. This integrated circuit belongs to the LVT family, which stands for Low Voltage Technology, and is optimized for high-speed signal transmission while maintaining low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a tolerance range that ensures compatibility with 5V systems, providing a bridge for mixed-voltage applications.
  • Bus Interface: This product features a 16-bit transceiver with 3-state outputs, allowing for bidirectional communication between buses.
  • Speed: The 74LVT16543ADGG is designed for high-speed operation, which is essential for modern digital systems that require rapid data transfer.
  • Output Capability: It offers high-impedance state during power-up and power-down, which prevents any unwanted data flow during these transient periods.
  • Package: The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, designated by the suffix "DGG" in its part number, providing a space-saving solution without compromising performance.
  • Compatibility: Its input and output interface levels are compatible with LVTTL and LVCMOS technologies, ensuring easy integration with existing systems.

Applications

The 74LVT16543ADGG is versatile and can be used in a variety of digital systems. Common applications include:

  • High-speed data paths and buffering in computers and servers
  • Interface conversion in mixed-voltage systems
  • Communication systems and datacom infrastructure
  • Signal bridging in networking equipment
  • Industrial control and automation systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVT16543ADGG is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess