EN
  • EN
  • DE

MAXQ3180-RAN+T

Part No MAXQ3180-RAN+T
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC AFE POLYPHASE MULTI 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MAXQ
Packaging Reel - TR
Part Status Obsolete(EOL)
Measurement Error 0.1%
Operating Supply Current 8.5mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 707697-MAXQ3180-RAN+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAXQ3180-RAN+T CAD Model

Description

Overview of MAXQ3180-RAN+T from Maxim Integrated

The MAXQ3180-RAN+T is a sophisticated power-measurement system-on-a-chip from Maxim Integrated, designed to provide comprehensive energy monitoring and metering capabilities. This high-performance device is tailored for use in a variety of applications, including smart grid infrastructure, advanced power-management systems, and industrial instrumentation.

Key Features

  • High Accuracy: The MAXQ3180-RAN+T delivers exceptional accuracy in energy measurement, which is critical for applications that require precise billing and energy management.
  • Multifunctional: It is capable of measuring a wide range of parameters such as RMS voltage, RMS current, active power, reactive power, apparent power, power factor, line frequency, and energy consumption.
  • Integrated ADC: The integrated analog-to-digital converter (ADC) ensures high-resolution data acquisition, facilitating the processing of detailed energy consumption data.
  • Flexible Communication: With its SPI interface, the MAXQ3180-RAN+T allows for easy integration into existing systems and hassle-free communication with microcontrollers.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered applications.

Applications

The MAXQ3180-RAN+T is versatile and can be utilized in various applications, including:

  • Residential and commercial energy meters
  • Smart grid systems
  • Power quality monitoring
  • Industrial control and automation
  • Renewable energy systems

Reliability and Performance

Maxim Integrated's commitment to quality and performance is evident in the MAXQ3180-RAN+T. The device is engineered to operate reliably in harsh environments and is available in a robust TQFN package. Its extended temperature range ensures stable operation across different climatic conditions.

With its advanced features and proven reliability, the MAXQ3180-RAN+T from Maxim Integrated stands out as a premier solution for energy measurement and management in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3204 $58.5632
20+ $6.0072 $120.1440
30+ $5.8189 $174.5670
42+ $5.6318 $236.5356
54+ $5.4435 $293.9490
71+ $4.8810 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess