EN
  • EN
  • DE

74AVCH1T45DCKTG4

Part No 74AVCH1T45DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1007864-74AVCH1T45DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45DCKTG4 CAD Model

Description

Product Overview: Texas Instruments 74AVCH1T45DCKTG4

The Texas Instruments 74AVCH1T45DCKTG4 is a versatile, high-performance dual-bit non-inverting bus transceiver designed to address the needs of modern, high-speed signal transfer and voltage translation applications. This device is part of the advanced AVC (Advanced Very-Low Voltage CMOS) family, which is renowned for its low-power consumption and high noise immunity. The 74AVCH1T45DCKTG4 is an ideal solution for mixed-voltage digital systems that require the bidirectional translation of signals between different voltage nodes.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage domains, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side.
  • Dual Supply Operation: Operates with dual supplies, allowing for independent voltage levels on each side of the device.
  • High-Speed Data Transfer: Supports high-speed data transfer with a maximum data rate that is suitable for a variety of high-performance applications.
  • Low Power Consumption: AVC technology ensures low static and dynamic power consumption, making it suitable for power-sensitive applications.
  • Robust ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in challenging environments.

Applications

The 74AVCH1T45DCKTG4 is commonly used in applications that require the interfacing of different logic levels within the same system. This includes:

  • Mobile phones and personal electronics
  • Data communication systems
  • Computing and storage platforms
  • Signal bridging in multi-voltage systems

Package and Quality

The device comes in a compact SC70-6 package, which is ideal for space-constrained applications. It also ensures a minimal footprint on the PCB while providing excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and the 74AVCH1T45DCKTG4 is no exception, meeting strict industry standards for performance and reliability.

With its combination of features, the 74AVCH1T45DCKTG4 from Texas Instruments stands out as an excellent choice for designers looking to implement reliable voltage level translation in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5259 $52.5900
235+ $0.4316 $101.4260
360+ $0.4181 $150.5160
495+ $0.4046 $200.2770
640+ $0.3911 $250.3040
860+ $0.3506 $301.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,237 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess