The SN74AUP1T58DCKR is a high-performance, low-power digital logic multi-function gate developed by Texas Instruments, a leading global semiconductor company.
- Logic Functions: Is a configurable multiple-function gate that offers a variety of logic functions based on the configuration of its input pins including AND, OR, NAND, NOR, XOR, XNOR, and more.
- Power Consumption: Operates with a supply voltage range of 0.8V to 3.6V.
- Package: Comes in a compact SC-70 package.
- Performance: Delivers high performance, with a propagation delay time of just 4.2ns @ 3.3V.
- Overvoltage Tolerant Inputs: Features overvoltage tolerant (OVT) inputs.
- Temperature Range: Is designed for robust operation over a wide temperature range, from -40°C to 85°C.