EN
  • EN
  • DE

TMS470R1B1MPGEAR

Part No TMS470R1B1MPGEAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS470
Packaging Reel package
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 93
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 2.05 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797645-TMS470R1B1MPGEAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1B1MPGEAR CAD Model

Description

The TMS470R1B1MPGEAR is a robust microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the TMS470 series, which is well-known for its exceptional reliability, efficiency, and integration capabilities.

Key Features

  • Core: The device is built around the ARM7TDMI-S™ processor core, which operates at a frequency of up to 48 MHz, delivering the perfect balance between power consumption and processing capability.
  • Memory: It comes with 1 MB of Flash memory and 64 KB of RAM, providing ample space for complex applications and efficient data handling.
  • Timers and Peripherals: The MCU is equipped with a rich set of peripherals, including multiple timers, serial communication interfaces like CAN and LIN, and a high-end 12-bit ADC, which allows for precise data acquisition and control.
  • Operating Temperature: With an operating temperature range of -40°C to 125°C, the TMS470R1B1MPGEAR ensures reliable performance in extreme conditions, making it ideal for automotive under-the-hood applications.
  • Package: The device is available in a LQFP 144-pin package, which is suitable for space-constrained applications while providing enough I/O options for complex systems.
  • Power Management: Advanced power management features help to minimize power consumption during idle and active states, contributing to the overall energy efficiency of the system.

Applications

The versatility of the TMS470R1B1MPGEAR makes it suitable for a wide range of applications, particularly in the automotive sector, such as engine management systems, transmission control, body electronics, and safety systems. Additionally, its robustness and high integration make it an excellent choice for industrial automation, where reliability and precision are paramount.

Support and Resources

Texas Instruments provides extensive support for the TMS470R1B1MPGEAR, including comprehensive technical documentation, development tools, and software libraries. This support ensures that developers can maximize the potential of the MCU and reduce time-to-market for their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5821 $78.5821
2+ $64.4777 $128.9554
3+ $62.4627 $187.3881
4+ $60.4478 $241.7912
5+ $58.4329 $292.1645
6+ $52.3881 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess