EN
  • EN
  • DE

SN74LVC1G97DCKRG4

Part No SN74LVC1G97DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 795103-SN74LVC1G97DCKRG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G97
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DCKRG4 CAD Model

Description

Product Overview: SN74LVC1G97DCKRG4

The SN74LVC1G97DCKRG4 is a versatile, high-performance configurable logic gate from Texas Instruments, designed to meet a wide range of application requirements. This device belongs to the 74LVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVC1G97DCKRG4 is particularly suitable for use in systems that require a minimal footprint and low power consumption, without compromising on speed and reliability.

Key Features

  • Configurable Multiple-Function Gate: One of the standout features of the SN74LVC1G97DCKRG4 is its ability to be configured as any of the seven logic gates: AND, OR, XOR, NAND, NOR, XNOR, or an inverter. This flexibility allows designers to use the device in a variety of circuits without the need for multiple different logic gate types.
  • Low Voltage Operation: The device supports a supply voltage range of 1.65V to 5.5V, making it ideal for battery-operated and low-power applications.
  • High-Speed Performance: Despite its low-power characteristics, the SN74LVC1G97DCKRG4 does not compromise on speed, offering fast switching capabilities that are critical for high-speed data processing and communication systems.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, typically from -40°C to 85°C, which makes it suitable for industrial and automotive applications.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, which prevents damage to the device when it is exposed to sudden electrical spikes.

Applications

The SN74LVC1G97DCKRG4's versatility makes it an excellent choice for a wide array of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Portable and Battery-Powered Devices
  • Embedded Systems
  • Computing
  • Networking Equipment

Package and Quality

This logic gate comes in a space-saving 6-pin SC70 package, which is highly suitable for compact PCB layouts. Additionally, the SN74LVC1G97DCKRG4 is characterized for operation from -40°C to 85°C and is available in tape and reel packaging for automated assembly processes. As with all Texas Instruments products, this device is manufactured to high-quality standards, ensuring reliable performance in demanding environments.

Overall, the SN74LVC1G97DCKRG4 from Texas Instruments is a highly adaptable and efficient solution for designers looking to incorporate a configurable logic gate in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0843 $50.1585
1,270+ $0.0790 $100.3300
1,970+ $0.0763 $150.3110
2,820+ $0.0710 $200.2200
3,665+ $0.0683 $250.3195
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,180 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess