EN
  • EN
  • DE

SN74AUP1T58DBVTE4

Part No SN74AUP1T58DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIR SOT23-6 / Voltage Level Translator Unidirectional 1 Circuit 1 Channel SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74AUP1T58
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256067-SN74AUP1T58DBVTE4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T58DBVTE4 CAD Model

Description

Product Overview: SN74AUP1T58DBVTE4 by Texas Instruments

The SN74AUP1T58DBVTE4 is a versatile, low-power configurable voltage translation device from Texas Instruments, designed to meet the needs of multi-voltage systems. It belongs to the AUP (Advanced Ultra-low Power) family, which is known for its low-power consumption and high-speed operation, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Configurable Voltage Translation: The SN74AUP1T58DBVTE4 is designed to translate voltages between different logic levels, allowing seamless communication between devices operating at different voltage domains.
  • Low Power Consumption: With its AUP technology, the device ensures ultra-low static and dynamic power consumption, which is critical for extending battery life in portable devices.
  • Wide Voltage Range: This device supports a wide VCC operating range from 0.8V to 3.6V, providing flexibility in interfacing with various logic levels.
  • High-Speed Operation: Despite its low-power design, the SN74AUP1T58DBVTE4 does not compromise on speed, ensuring high-speed data transmission for demanding applications.
  • I/O Tolerance: The inputs are tolerant to 3.6V, which allows interfacing with higher voltage levels without the need for external components.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh environments.

Package and Quality

The SN74AUP1T58DBVTE4 comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, providing reliable performance for critical applications.

Applications

This configurable voltage translator is ideal for a variety of applications, including but not limited to:

  • Mobile Phones and Personal Electronics
  • Portable Medical Devices
  • Low-Power Handheld Devices
  • Multi-Voltage Digital Systems Interfacing

Overall, the SN74AUP1T58DBVTE4 from Texas Instruments is a highly efficient solution for voltage translation in multi-voltage systems, offering the perfect blend of low power consumption, high-speed operation, and flexibility in a miniature package.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2406 $50.5260
510+ $0.1975 $100.7250
785+ $0.1913 $150.1705
1,085+ $0.1851 $200.8335
1,400+ $0.1790 $250.6000
1,875+ $0.1604 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,926 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess