EN
  • EN
  • DE

BAS4005WE6327BTSA1

Part No BAS4005WE6327BTSA1
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Reverse Recovery Time (trr) 100ps
Current - Reverse Leakage @ Vr 1μA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 1022084-BAS4005WE6327BTSA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS4005WE6327BTSA1 CAD Model

Description

The BAS4005WE6327BTSA1 is a Schottky barrier diode array manufactured by Infineon Technologies. It consists of two independent Schottky diodes in a common cathode configuration, making it suitable for applications requiring fast switching speeds and low forward voltage drop. This diode array is designed to provide efficient rectification and protection in sensitive electronic circuits.

Applications

  • High-speed switching applications
  • Voltage clamping
  • Reverse polarity protection
  • Small signal rectification
  • RF detectors
  • Level shifting circuits

Features

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and rapid response times.
  • Small package size: Allows for compact designs and high-density board layouts.
  • Integrated dual diodes: Provides two diodes in a single package, saving space and cost.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power losses.
  • Faster switching speeds: Enables higher frequency operation and quicker response times.
  • Reduced board space: Compact package saves valuable PCB real estate.
  • Simplified circuit design: Integrated dual diodes simplify circuit layout.
  • Enhanced reliability: Robust design ensures stable performance.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The BAS4005WE6327BTSA1 is typically used in applications where a combination of low forward voltage drop and fast switching speed is required. Its small SOT-323 package allows for surface mounting on PCBs, and the common cathode configuration simplifies the design of many rectifier and clamping circuits. The diode array is designed to operate over a wide temperature range, making it suitable for use in harsh environments. Infineon provides detailed datasheets that specify the electrical characteristics, thermal performance, and recommended operating conditions for this device. This information is essential for ensuring optimal performance and reliability in various applications. The device is particularly well-suited for protecting sensitive circuits from voltage transients and reverse polarity events.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess