EN
  • EN
  • DE

74LVC1G17DCKR

Part No 74LVC1G17DCKR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT353
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709172-74LVC1G17DCKR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17DCKR CAD Model

Description

Product Overview: 74LVC1G17DCKR by Texas Instruments

The 74LVC1G17DCKR is a high-performance, single Schmitt-trigger buffer designed by Texas Instruments to provide functional integration with a 5V tolerant input. This device is part of the 74LVC family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for use in battery-powered and portable devices.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1G17DCKR ensures reduced power dissipation without sacrificing speed. It operates over a broad voltage range of 1.65V to 5.5V, providing the flexibility to be used in various systems. This feature also allows for interfacing with both 3.3V and 5V logic signals, offering compatibility with a wide range of digital circuits.

Key Features:

  • High Noise Immunity: The Schmitt-trigger action at the input provides a hysteresis that enhances noise immunity and allows the device to be used in noisy environments.
  • Low Power Consumption: With a typical quiescent current of only 10µA, it is highly efficient for power-sensitive applications.
  • Wide Operating Voltage Range: The 74LVC1G17DCKR functions over a voltage range of 1.65V to 5.5V, making it versatile for interfacing with different logic levels.
  • 5V Tolerant Input: Inputs can tolerate voltages up to 5V, even when the device is powered by a lower voltage level, ensuring compatibility with TTL levels.
  • High-Speed Performance: Despite its low power consumption, it offers a high-speed performance with a propagation delay of only 3.7ns at 3.3V.

Applications:

The 74LVC1G17DCKR is suitable for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up/power-down circuits
  • Interfacing and level shifting between different logic levels
  • Portable and battery-powered electronics

The device comes in a compact 5-pin SC-70 (SOT-353) package, ensuring a minimal footprint on PCBs and is ideal for space-constrained applications. Its design is characterized by robustness and high reliability, which is why it is commonly chosen by engineers for critical applications that require a stable and consistent performance.

In summary, the 74LVC1G17DCKR from Texas Instruments is a versatile, efficient, and reliable solution for digital buffering and signal conditioning needs in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1795 $53.0775
105+ $0.9678 $101.6190
160+ $0.9376 $150.0160
225+ $0.9074 $204.1650
290+ $0.8771 $254.3590
385+ $0.7864 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess