EN
  • EN
  • DE

SN74ALVCH16334DL

Part No SN74ALVCH16334DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALVCH16334
Other Names -296-5221-5,296-5221-5R,TEXTISSN74ALVCH16334DL,-296-5221-5,296-5221-5,74ALVCH16334DLG4,-SN74ALVCH16334DLR,-74ALVCH16334DLG4,74ALVCH16334DLG4,-74ALVCH16334DLG4R,2156-SN74ALVCH16334DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255963-SN74ALVCH16334DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16334DL CAD Model

Description

Product Overview: SN74ALVCH16334DL

The SN74ALVCH16334DL, manufactured by Texas Instruments, is a high-performance, 16-bit universal bus driver that comes with 3-state outputs. Designed with advanced technology, this device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface capability. The SN74ALVCH16334DL is particularly suitable for driving bus lines or buffer memory address registers in systems that demand low power consumption and high data throughput.

Key Features

  • Technology: Built on a BiCMOS technology, the SN74ALVCH16334DL offers a robust combination of high speed and low power consumption.
  • Operating Voltage: This device operates at 2.5V to 3.6V, making it compatible with various low-voltage systems and ensuring reduced power usage.
  • Bus Hold: The built-in bus hold feature prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Drive Capability: With the ability to drive up to -24mA or +24mA, the SN74ALVCH16334DL can easily control the bus lines.
  • Speed: It boasts a high data transfer rate that is compliant with the requirements of high-speed memory and logic operations.
  • Package: The device comes in a 48-pin SSOP (Shrink Small Outline Package) that is conducive to space-saving on PCBs.

Applications

The SN74ALVCH16334DL is ideal for a wide array of applications, including:

  • Memory drivers
  • Buffer registers
  • Data communication systems
  • High-speed data paths
  • Bus interface or extension

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVCH16334DL is no exception. It is designed to meet the stringent requirements of the commercial and industrial markets. With its robust design and reliability, this universal bus driver is an excellent choice for designers who need a dependable solution for their high-speed data transfer and bus management needs.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess