EN
  • EN
  • DE

TMDS250PAGR

Part No TMDS250PAGR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 64TQFP / Video Switch IC Logic HDMI 1.3a 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Switch
Applications Video Display
Standards HDMI 1.3a
Control Interface Logic
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMDS250
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372368-TMDS250PAGR
Ultra Librarian 3D Model Ultra Librarian TMDS250PAGR CAD Model

Description

The TMDS250PAGR is a cutting-edge transceiver component manufactured by Texas Instruments, designed for high-speed signal transmission. This device is a pivotal part of modern digital communication systems, enabling robust and efficient data transfer across a variety of applications.

Key Features:

  • Interface: The TMDS250PAGR employs Transition Minimized Differential Signaling (TMDS) technology, which minimizes signal distortion and electromagnetic interference, ensuring high fidelity signal integrity over longer distances.
  • Speed: It supports high-speed data rates, making it ideal for applications that require rapid data transfer, such as video interfaces, high-resolution imaging, and advanced computing systems.
  • Compatibility: This transceiver is compatible with a range of digital video standards, including HDMI and DVI, and is also suitable for use in DisplayPort and other high-definition multimedia interfaces.
  • Integration: The compact form factor of the TMDS250PAGR allows for seamless integration into existing hardware designs, offering flexibility for designers and engineers to incorporate it into various electronic systems.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low power consumption, which is critical for portable and battery-powered applications.
  • Robustness: The TMDS250PAGR is built to withstand the rigors of industrial environments, featuring a wide operating temperature range and resistance to electrical noise.

Applications:

The versatility of the TMDS250PAGR makes it suitable for a wide array of applications, including:

  • High-definition televisions (HDTVs)
  • Digital signage and large-format displays
  • Professional video editing and camera systems
  • Medical imaging equipment
  • High-performance computing and data centers

Conclusion:

With its robust design and advanced technology, the TMDS250PAGR from Texas Instruments stands out as a superior choice for any application requiring reliable high-speed data transmission. Its versatility and efficiency make it an invaluable component in the ever-evolving landscape of digital communication technology.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4099 $52.9188
28+ $3.6184 $101.3152
43+ $3.5054 $150.7322
59+ $3.3923 $200.1457
77+ $3.2792 $252.4984
103+ $2.9400 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess