EN
  • EN
  • DE

NB7NPQ702MMUTXG

Part No NB7NPQ702MMUTXG
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 2 CHAN USB 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name NB7NPQ
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB7NPQ702MMUTXGOSTR, NB7NPQ702MMUTXGOSDKR, NB7NPQ702MMUTXGOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928742-NB7NPQ702MMUTXG
Ultra Librarian 3D Model Ultra Librarian NB7NPQ702MMUTXG CAD Model

Description

The ON Semiconductor NB7NPQ702MMUTXG is a state-of-the-art clock data fanout buffer designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's high-performance clock distribution solutions, offering low skew, low jitter, and high noise immunity that are essential in maintaining signal integrity in complex digital systems.

Key Features

  • High-Speed Operation: This fanout buffer supports very high-frequency operation, making it suitable for applications that require rapid data processing and timing-critical tasks.
  • Low Skew: The NB7NPQ702MMUTXG provides extremely low output-to-output skew, ensuring that all connected components receive the clock signal simultaneously, which is critical for maintaining system synchronization.
  • Low Jitter: With its low jitter performance, the device minimizes phase noise, thereby enhancing the overall performance of digital systems and reducing error rates in high-speed communications.
  • Differential Inputs and Outputs: The device features differential inputs and outputs, which help to reduce common-mode noise and allow for the use of smaller voltage swings, resulting in lower power consumption and EMI.
  • Flexibility: The NB7NPQ702MMUTXG is designed to be compatible with various signaling standards, providing designers with flexibility in interfacing with different logic families.

Applications

The versatility of the NB7NPQ702MMUTXG makes it an ideal choice for a wide range of applications, including:

  • High-speed networking equipment such as routers, switches, and servers
  • Data centers requiring precise timing distribution
  • Telecommunications infrastructure
  • High-performance computing and storage systems
  • Industrial control and automation systems

Product Specifications

ON Semiconductor's NB7NPQ702MMUTXG comes in a compact package and is characterized by its robust design, which ensures reliable operation even in harsh industrial environments. It operates over a wide temperature range and is compliant with industry standards for electronic components.

Conclusion

With its combination of high-speed operation, low skew, and low jitter, the NB7NPQ702MMUTXG from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their digital systems. Its differential signaling and compatibility with various standards further underscore its utility in a multitude of high-speed data applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess