EN
  • EN
  • DE

MX25L4006EM2R-12G

Part No MX25L4006EM2R-12G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832243-MX25L4006EM2R-12G
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 4Mbit
Memory Organization 2M x 2, 4M x 1
Memory Interface SPI
Clock Frequency 86MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25L4006EM2R-12G CAD Model

Description

The MX25L4006EM2R-12G is a 4Mb Serial NOR Flash memory manufactured by Macronix. It is designed to provide reliable and efficient non-volatile storage for a variety of applications. Featuring a Serial Peripheral Interface (SPI), it offers ease of integration with microcontrollers and other SPI-compatible devices. This memory device is well-suited for storing firmware, configuration data, and small amounts of data in embedded systems and consumer electronics.

Applications:

  • Embedded Systems: Stores firmware, boot code, and configuration parameters in microcontrollers and embedded processors.
  • Consumer Electronics: Used in devices such as DVD players, set-top boxes, and digital cameras for storing system code and user settings.
  • Networking Equipment: Holds network configuration data, boot loaders, and operating system components in routers, switches, and modems.
  • Industrial Control Systems: Stores critical parameters, calibration data, and program code in industrial automation equipment.
  • IoT Devices: Provides memory storage for various IoT applications, including smart sensors, wearables, and connected appliances.

Features:

  • 4Mb (512K x 8) Memory Capacity: Provides ample storage for basic firmware and data storage needs in embedded systems.
  • Serial Peripheral Interface (SPI): Simplifies communication with microcontrollers and other SPI-compatible devices.
  • Single Voltage Supply: Operates with a single 2.7V to 3.6V power supply, simplifying power management.
  • Fast Read Performance: Offers high-speed data retrieval for quick access to stored data.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient devices.
  • Small Package Options: Available in compact packages such as SOIC and USON, enabling use in space-constrained designs.
  • Page Program: Allows efficient programming of data in page-sized blocks.
  • Sector Erase: Provides sector-level erase capability for flexible memory management.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other SPI masters.
  • Low Power Operation: Reduces energy consumption in portable and energy-conscious applications.
  • Compact Size: Small package options allow for use in space-constrained designs.
  • Cost-Effective: Provides a cost-effective solution for small to medium memory storage requirements.

Technical Specifications (Typical):

Typical specifications for the MX25L4006EM2R-12G include:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Read Speed: Up to 80 MHz (depending on SPI clock frequency)
  • Erase Cycle Endurance: 100,000 cycles (typical)
  • Data Retention: 20 years (typical)
  • Package Options: SOIC-8, USON-8

The Macronix MX25L4006EM2R-12G is a reliable and efficient 4Mb Serial NOR Flash memory device, well-suited for a variety of applications requiring non-volatile storage in a compact and low-power package. Its SPI interface and fast read speeds make it easy to integrate into various embedded systems and consumer electronics.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess