EN
  • EN
  • DE

SN74ALS518N

Part No SN74ALS518N
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Identity Comparator
Number of Bits 8
Output Active High
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 100µA, 24mA
Max Propagation Delay @ V, Max CL 33ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number 74ALS518
Other Names 296-33742-5,SN74ALS518NE4,TEXTISSN74ALS518N,2156-SN74ALS518N,SN74ALS518NE4,SN74ALS518N
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259093-SN74ALS518N
Ultra Librarian 3D Model Ultra Librarian SN74ALS518N CAD Model

Description

The SN74ALS518N is a high-performance, 8-bit identity comparator produced by Texas Instruments, designed to deliver fast and reliable digital comparison operations. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: TTL
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: PDIP-20

The SN74ALS518N allows for direct comparison of two 8-bit words. The device features two sets of eight inputs and three outputs that indicate equality, A > B, or A < B between the compared words. The outputs can be connected directly to the LEDs or interfaced with other digital circuits, providing immediate visual or system feedback on the comparison result.

Applications

Due to its high-speed capabilities and low power consumption, the SN74ALS518N is suitable for a variety of applications, including:

  • Microprocessor systems
  • Data processing equipment
  • Control systems
  • Instrumentation and measurement devices
  • Computer peripherals

With its robust construction in a PDIP-20 package, the SN74ALS518N ensures a reliable fit for breadboards and sockets, facilitating easy integration into prototype or production systems. Its standard 5V supply voltage aligns with common logic levels, simplifying power supply design.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALS518N is no exception. Each device is rigorously tested to meet high standards, ensuring consistent performance and longevity in your electronic projects or commercial products.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $1.2248
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP
Lowest to $7.8583
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5848 $54.3392
9+ $11.1466 $100.3194
14+ $10.7982 $151.1748
20+ $10.4499 $208.9980
25+ $10.1016 $252.5400
34+ $9.0566 $307.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess