EN
  • EN
  • DE

MAX14514ETD+T

Part No MAX14514ETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CONV DC-AC EL LAMP 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type EL Lamp Driver
Frequency 210Hz ~ 290Hz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 700μA
Current - Output Source/Sink 170mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x3)
Win Source Part Number 701362-MAX14514ETD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14514ETD+T
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14514ETD+T CAD Model

Description

Maxim Integrated MAX14514ETD+T High-Efficiency Linear Regulator

The MAX14514ETD+T from Maxim Integrated is a state-of-the-art linear regulator designed for applications that require high efficiency, low dropout, and minimal noise. This component is part of Maxim's extensive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The MAX14514ETD+T is optimized for high efficiency across a wide range of load conditions, making it an ideal choice for battery-powered applications where power conservation is critical.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains a consistent output even when the input-to-output voltage differential is minimal, ensuring reliable performance and extended battery life.
  • Low Noise Output: The design of the MAX14514ETD+T emphasizes noise reduction, which is crucial for sensitive RF and analog circuits. This makes it an excellent choice for precision applications where signal integrity is paramount.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity under various operating conditions.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, accommodating a variety of power sources and making it versatile for multiple applications.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customization.
  • Compact Package: The MAX14514ETD+T comes in a compact TDFN package, which is suitable for space-constrained applications.

Applications

The MAX14514ETD+T is designed to meet the needs of a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • RF and analog circuits
  • Microprocessor and FPGA power supplies
  • Medical devices
  • Automotive electronics

With its combination of high efficiency, low noise, and thermal protection, the MAX14514ETD+T linear regulator from Maxim Integrated is an excellent choice for engineers and designers looking to optimize their power management systems. Its versatility and reliability make it a go-to component for a wide range of high-performance electronic devices.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9770 $55.8390
16+ $6.5452 $104.7232
24+ $6.3407 $152.1768
33+ $6.1362 $202.4946
43+ $5.9316 $255.0588
57+ $5.3180 $303.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,248 pieces
MOQ: 7 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess