EN
  • EN
  • DE

SN74ALS518DWE4

Part No SN74ALS518DWE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOIC  /  Magnitude Comparator Bit Active High Output A=B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Identity Comparator
Number of Bits 8
Output Active High
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 100µA, 24mA
Max Propagation Delay @ V, Max CL 33ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 74ALS518
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259092-SN74ALS518DWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS518DWE4 CAD Model

Description

SN74ALS518DWE4 by Texas Instruments

The SN74ALS518DWE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74ALS (Advanced Low-Power Schottky) family and is specifically tailored for digital systems that require the comparison of binary values. It is commonly used in applications such as data processing, telecommunications, and control systems.

Key Features

  • Logic Type: Binary Number Comparator
  • Number of Bits: 8 bits per word, with a dual comparator configuration
  • Supply Voltage Range: Typically 4.5V to 5.5V, which is ideal for TTL (Transistor-Transistor Logic) level systems
  • Operating Temperature: The device is specified for operation from 0°C to 70°C, making it suitable for commercial temperature environments
  • Output Type: The comparator provides both equality and magnitude results through separate outputs
  • Package / Case: The SN74ALS518DWE4 comes in a SOIC-20 wide body package, which is conducive for surface-mount technology (SMT)
  • Mounting Type: Surface Mount

Product Description

The SN74ALS518DWE4 offers a dual 8-bit binary comparator that allows for the direct comparison of two 8-bit words. The functionality of the device is essential when determining the equality or the relative magnitude of binary numbers. This IC features two outputs: the "equals" output indicates when both 8-bit inputs match, while the "greater than" output signifies when one input word is greater than the other.

Designed with advanced low-power Schottky technology, the SN74ALS518DWE4 ensures reduced power consumption while maintaining high-speed operation. The device's fast propagation delay and transition times are well-suited for high-frequency or fast clocked systems. Additionally, the robust input stages provide high noise immunity, a critical factor for reliable digital circuit operation.

Compatibility with standard TTL integrated circuits is guaranteed by the supply voltage specifications. This allows for easy integration into existing systems without the need for additional level shifting or power supply alterations. The surface-mount SOIC-20 wide body package ensures that the SN74ALS518DWE4 can be incorporated into space-constrained designs while providing ample pin separation for ease of PCB routing.

Overall, the SN74ALS518DWE4 from Texas Instruments is a versatile and reliable component for any digital system requiring binary number comparison, offering high performance and ease of integration.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess