EN
  • EN
  • DE

SN74HC688DWRE4

Part No SN74HC688DWRE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOIC  /  Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74HC
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 36ns @ 6V, 50pF
Current - Quiescent (Iq) 8 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 74HC688
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259085-SN74HC688DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC688DWRE4 CAD Model

Description

Product Overview: SN74HC688DWRE4

The SN74HC688DWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This 8-bit identity comparator is part of the 'HC688' family and is known for its precise voltage comparison capability. The device is specifically engineered to offer an effective solution for comparing two 8-bit binary or BCD (Binary Coded Decimal) words and indicating whether or not they are equal.

Constructed with high-speed CMOS technology, the SN74HC688DWRE4 boasts a wide operating voltage range from 2V to 6V, which allows it to be used in a diverse array of applications, from battery-powered devices to industrial control systems. Its low power consumption and high noise immunity are characteristic of CMOS devices, making it a reliable choice for critical applications where power efficiency and stability are paramount.

The SN74HC688DWRE4 comes in a wide-body SOIC (Small-Outline Integrated Circuit) 20-pin package, denoted by the suffix 'DWRE4'. This surface-mount package is suitable for automated PCB assembly processes and is designed for optimal thermal performance and space-saving on circuit boards.

Each of the eight input pins of the SN74HC688DWRE4 can be connected to the corresponding bits of the two words to be compared. The output of the device is a single pin that indicates equality; it goes low when the two 8-bit words match exactly and remains high otherwise. This simple yet powerful feature makes it an ideal choice for systems that require data verification, such as memory address decoding, data multiplexing, and microprocessor-based systems.

Furthermore, the SN74HC688DWRE4 features a latch-enable (LE) input that can be used to latch the comparison result. This function allows the device to retain the output state until the LE input is activated again, providing flexibility in timing-sensitive applications.

In summary, the SN74HC688DWRE4 from Texas Instruments is a versatile, high-speed identity comparator that offers reliable performance for systems requiring precise data comparison. Its wide operating range, low power consumption, and latch-enable feature make it a suitable component for a broad spectrum of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2861 $51.4440
95+ $1.0553 $100.2535
150+ $1.0223 $153.3450
205+ $0.9894 $202.8270
265+ $0.9564 $253.4460
350+ $0.8574 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess