EN
  • EN
  • DE

STM3210C-SK/RAIS

Part No STM3210C-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance Reva
Utilized IC / Part STM32F107
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3210
Other Names STM3210CSKRAIS,-497-9043,497-9043,1805-STM3210C-SK/RAIS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284005-STM3210C-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian STM3210C-SK/RAIS CAD Model

Description

STM3210C-SK/RAIS Product Overview

The STM3210C-SK/RAIS is a comprehensive development kit from STMicroelectronics designed for engineers and developers looking to explore the capabilities of the STM32F107 Connectivity Line microcontrollers. This starter kit is an ideal platform for creating high-performance embedded systems that require a range of connectivity options and robust performance.

Key Features

  • STM32F107VCT6 Microcontroller: At the heart of the kit is the STM32F107VCT6 MCU, which features an ARM Cortex-M3 core, running at up to 72 MHz. It comes with 256 KB of Flash memory and 64 KB of RAM, suitable for complex applications.
  • On-Board Resources: The board is equipped with an array of peripherals such as USB OTG, Ethernet, CAN, Serial Wire Debug (SWD), and JTAG interfaces, facilitating a wide range of development activities.
  • Expansion Capabilities: With extension headers, users can easily connect daughter boards or other hardware to extend the functionality and adapt the kit to their specific needs.
  • Software Development: The kit is supported by a comprehensive set of software tools, including the STM32CubeMX for initialization code generation and the STM32CubeIDE for integrated development.
  • Real-Time Application Interface (RAI): The RAIS software provides a real-time environment that is essential for developing applications where timing and performance are critical.

Applications

The STM3210C-SK/RAIS is versatile and can be used for a variety of applications, including industrial control systems, networking, protocol converters, and medical devices. Its connectivity features make it particularly well-suited for IoT projects and smart embedded solutions.

Package Contents

The development kit includes the STM3210C-SK/RAIS evaluation board, documentation, and software resources to help users get started quickly. The package ensures a smooth development process, from prototype to final product.

Support and Resources

STMicroelectronics provides extensive support for the STM3210C-SK/RAIS with online resources, technical documentation, and a community forum for discussions and troubleshooting. This ensures developers have access to the information and help they need throughout their development journey.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess