EN
  • EN
  • DE

SY100E166JZ-TR

Part No SY100E166JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 28PLCC  /  Magnitude Comparator Bit Active High Output A<B, A=B, A>B 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 1.4ns @ -5V, -
Temperature Range - Operating 0°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number 100E166
Other Names SY100E166JZ TR,SY100E166JZ TR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259108-SY100E166JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100E166JZ-TR CAD Model

Description

Product Overview

The SY100E166JZ-TR from Microchip Technology is a high-performance Triple Differential Receiver that belongs to the family of precision monolithic high-speed logic integrated circuits. Specifically designed for digital data transmission over coaxial cable, twisted pair, or fiber optic cable networks, this device is ideal for applications that demand robust and high-speed data handling capabilities.

Key Features

  • High-Speed Performance: The SY100E166JZ-TR is capable of handling data rates that are essential for today's high-speed data communication protocols.
  • Triple Differential Line Receiver: It features three differential line receivers, providing the ability to handle multiple data streams simultaneously.
  • Power Supply: This device operates with a 5V power supply, which is common in digital systems, ensuring easy integration into existing designs.
  • Temperature Range: It is designed to perform reliably in a wide range of temperatures, making it suitable for use in industrial environments.
  • Package Type: The SY100E166JZ-TR comes in a convenient surface-mount package, allowing for efficient assembly and space-saving PCB design.

Applications

The SY100E166JZ-TR is versatile and can be used in various applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY100E166JZ-TR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Customers can trust the SY100E166JZ-TR to meet their high-speed data communication requirements with efficiency and precision.

Ordering Information

The SY100E166JZ-TR is available for order now. For more information on pricing, availability, and bulk ordering options, please contact Microchip Technology's sales team or visit their official website for detailed specifications and support documentation.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess