Product Overview: SN74AHC123AMDREPG4
The SN74AHC123AMDREPG4 is a high-performance, dual retriggerable monostable multivibrator fabricated by Texas Instruments. This integrated circuit (IC) is designed to generate precise timing pulses and is suitable for a wide range of applications such as pulse shaping, timing, and delay circuits in digital systems.
Key Features
- Voltage Range: The device operates over a wide voltage range from 2 V to 5.5 V, making it compatible with TTL levels and ideal for interfacing with both 3.3V and 5V systems.
- High-Speed: With its capability to handle frequencies up to 120 MHz, this multivibrator is optimized for high-speed systems that require quick response times.
- Low Power Consumption: The SN74AHC123AMDREPG4 is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
- Output Pulse Width Control: The pulse width of the output signal is determined by external timing components (resistor and capacitor). This allows for flexibility and precision in setting the desired pulse duration.
- Retriggerable: The device features retriggerable inputs that allow for the extension of the output pulse duration with each new trigger event, providing versatility in timing applications.
- Glitch-Free Outputs: The outputs are designed to be glitch-free upon power-up, minimizing potential timing errors during system initialization.
Package and Quality
The SN74AHC123AMDREPG4 is offered in a compact 16-pin SOIC package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, facilitating efficient assembly for mass production. Manufactured with Texas Instruments' high standards, this product is compliant with RoHS specifications and is designed for reliability and consistent performance.
Applications
- Communication Systems: Used in telecommunication equipment for timing and control signals.
- Embedded Systems: Ideal for microcontroller-based applications requiring precise timing sequences.
- Industrial Controls: Suitable for use in industrial automation for pulse generation and timing operations.
- Consumer Electronics: Can be integrated into consumer products such as home appliances and gaming devices for various timing functions.
Overall, the SN74AHC123AMDREPG4 from Texas Instruments is a versatile and reliable choice for designers looking to implement precise timing solutions in their electronic systems.