EN
  • EN
  • DE

MM74HCT541WM

Part No MM74HCT541WM
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Inverting Octal 3-STATE Buffer Octal 3-STATE Buffer | IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.2mA, 7.2mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74HCT541
Manufacturer Pack Quantity 1,080
MSL Level 1 (Unlimited)
Win Source Part Number 1224736-MM74HCT541WM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HCT541WM CAD Model

Description

ON Semiconductor MM74HCT541WM Octal Buffer and Line Driver

The ON Semiconductor MM74HCT541WM is a high-performance, octal buffer and line driver designed to interface logic to bus-oriented systems. This integrated circuit is characterized for operation across a broad voltage range of 4.5V to 5.5V, making it suitable for a wide array of TTL and CMOS applications. The MM74HCT541WM is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high-speed operation akin to low power Schottky TTL circuits.

With its octal format, the MM74HCT541WM features eight non-inverting buffers and line drivers with 3-state outputs, which can drive bus lines or buffer memory address registers. The 3-state control gate is a significant feature that allows the output to assume a high impedance state, effectively disconnecting the output from the rest of the circuit. This is particularly useful in bus-oriented systems where multiple devices need to share common bus lines without interference.

The MM74HCT541WM comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The device ensures a low quiescent current, even when operating at maximum VCC, which is a testament to its power efficiency. Moreover, it is compatible with all industry standard logic families thanks to its TTL logic level compatibility.

ON Semiconductor's commitment to quality and reliability is evident in the MM74HCT541WM, with its balanced propagation delays and transition times. This device is not only capable of driving capacitive loads but is also characterized for output drive current, which makes it a robust choice for interfacing with high-capacity bus systems.

In summary, the ON Semiconductor MM74HCT541WM is a versatile and reliable solution for designers looking to implement an octal buffer and line driver in their digital systems. With its high-speed operation, low power consumption, and 3-state outputs, this device is a practical choice for a variety of applications that require efficient and effective logic-to-bus interfacing.

Key Features:

  • 8 non-inverting buffers with 3-state outputs
  • Wide operating voltage range: 4.5V to 5.5V
  • Low power consumption with high-speed operation
  • 20-pin SOIC package for space-saving applications
  • Compatible with TTL and CMOS logic levels
  • High output drive current
  • Designed for use in bus-oriented systems

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess