EN
  • EN
  • DE

LTC6993HS6-3#TRPBF

Part No LTC6993HS6-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197025-LTC6993HS6-3#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Category LTC®6993
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type Monostable
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-3#TRPBF CAD Model

Description

The LTC6993HS6-3#TRPBF is a monolithic, precision timer device from Analog Devices Inc., designed to provide a range of timing functions with a high level of accuracy and stability. This versatile component is part of the TimerBlox® family and is characterized by its ease of use and minimal external components. It is housed in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Configurable Timer: The LTC6993 can be configured as a one-shot or monostable timer, with a frequency range from 1Hz to 1MHz, which is set by an external resistor or a combination of resistors and capacitors.
  • Versatile Voltage Range: It operates over a wide supply voltage range of 2.25V to 5.5V, allowing it to be used in various applications, including battery-powered devices.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for portable and battery-operated equipment.
  • High Accuracy: The timer features a frequency accuracy of 1.5% and a time accuracy of 0.6%, ensuring reliable and consistent timing for critical applications.
  • Temperature Stability: The LTC6993 provides excellent temperature stability, making it suitable for environments with varying temperature conditions.
  • Output Driver: It includes a CMOS output driver capable of sinking or sourcing up to 20mA, which is sufficient to drive small loads directly.

Applications

The LTC6993HS6-3#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Precision pulse generation
  • Frequency discrimination
  • Time delay generation
  • Waveform shaping
  • Event timing
  • Heartbeat monitors in microprocessor systems

Additional Information

The device is available in a lead-free, RoHS-compliant package, and it is fully specified over the temperature range of -40°C to 125°C. The LTC6993HS6-3#TRPBF is also available in tape and reel packaging, making it suitable for automated assembly processes. Analog Devices Inc. provides comprehensive technical documentation, including datasheets and application notes, to assist designers in implementing the timer into their projects effectively.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1943 $55.7487
20+ $5.0825 $101.6500
31+ $4.9237 $152.6347
42+ $4.7649 $200.1258
55+ $4.6061 $253.3355
73+ $4.1296 $301.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess