EN
  • EN
  • DE

AT25256B-MAHL-T

Part No AT25256B-MAHL-T
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V Automotive 8-Pin UDFN EP T/R / IC EEPROM 256KBIT 20MHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UDFN (2x3)
Win Source Part Number 1018946-AT25256B-MAHL-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AT25256B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT25256B-MAHL-T CAD Model

Description

The AT25256B-MAHL-T is a high-performance, 256Kb Serial EEPROM from Microchip Technology, designed for storage applications where low-power and low-voltage operations are essential. This device is part of the AT25 series, which is renowned for its reliability and ease of use in a wide array of electronic systems.

Key Features

  • Memory Size: 256Kb (32,768 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications from battery-operated devices to industrial systems.
  • Write Cycle Time: 5 ms (maximum), allowing for rapid data storage and updates.
  • High Reliability: The EEPROM is rated for 1 million write cycles and has a data retention period of 100 years, ensuring data integrity over an extended period.
  • Temperature Range: The device operates over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The component is available in an 8-lead MAHL TSSOP package, providing a compact footprint for space-constrained applications.

Applications

The AT25256B-MAHL-T is versatile and can be used in various applications such as:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable devices and IoT applications

Advantages

One of the main advantages of the AT25256B-MAHL-T EEPROM is its SPI interface, which allows for simple integration into existing designs with minimal additional components. The low-power consumption and wide voltage range make it ideal for portable and remote applications where power efficiency is crucial. Furthermore, the robustness of the device in terms of write cycles and data retention offers a reliable solution for long-term data storage needs.

Microchip Technology's commitment to quality ensures that the AT25256B-MAHL-T EEPROM meets the highest standards, providing a dependable and cost-effective choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1154 $50.7696
58+ $1.7357 $100.6706
90+ $1.6815 $151.3350
123+ $1.6272 $200.1456
159+ $1.5730 $250.1070
213+ $1.4103 $300.3939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,860 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess