The SN74ALVCH162260GR from Texas Instruments is a high-quality, high-performance device that is designed to provide optimal functionality and reliability.
- Type: 12-bit to 24-bit multiplexer and demultiplexer.
- Output: Equipped with a 3-state output.
- Latch-up Performance: Features a latch-up performance that exceeds 250 mA per JESD 17.
- Operating Voltage: Operates @ a voltage range of 2.3V to 3.6V.
- Maximum tpd: Features a maximum tpd of 6.5 ns.
- VOLP: Designed to provide optimal performance, with a typical VOLP (output ground bounce) of 0.8V @ VCC = 3.3V, TA = 25°C.
- ICC: Has a maximum ICC of 4 µA.
- Ioff Circuitry: Features an Ioff circuitry that disables the outputs.
- Compliance: RoHS compliant.
- Operating Temperature: Characterized for operation from -40°C to 85°C.