EN
  • EN
  • DE

SN74LVTH273DWRE4

Part No SN74LVTH273DWRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3-V ABT OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.9ns @ 3.3V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1256005-SN74LVTH273DWRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVTH273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH273DWRE4 CAD Model

Description

Product Overview: SN74LVTH273DWRE4 by Texas Instruments

The SN74LVTH273DWRE4 is a high-performance, octal D-type flip-flop with clear, designed by Texas Instruments. This integrated circuit (IC) is part of the LVTH family, which is known for its low-voltage operation and high-speed throughput. The SN74LVTH273DWRE4 is particularly suitable for use in systems that require the capture and storage of data under precise timing conditions.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 2.7V to 3.6V, ensuring compatibility with low-voltage systems and providing an interface with 5V systems.
  • Output Current: Capable of sourcing up to 32 mA and sinking up to 64 mA, making it ideal for driving high-current loads.
  • Speed: Fast propagation delays and high clock frequencies are suitable for high-speed applications.
  • Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • Package: Available in a wide-body SOIC (DW) package, which is surface-mountable and ideal for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The SN74LVTH273DWRE4 is designed to be used in a variety of digital applications. It is particularly useful in systems where high-speed, edge-triggered storage is necessary. Common applications include:

  • Temporary data storage
  • Data transfers and storage in computers and peripherals
  • System control registers
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH273DWRE4 is no exception. It is manufactured using advanced semiconductor processes, ensuring high levels of performance and dependability. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6054 $51.4590
205+ $0.4968 $101.8440
315+ $0.4812 $151.5780
430+ $0.4657 $200.2510
560+ $0.4502 $252.1120
745+ $0.4036 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess