EN
  • EN
  • DE

SN74ABT162245DGG

Part No SN74ABT162245DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Base Product Number 74ABT162245
Standard Package 155 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934473-SN74ABT162245DGG
Ultra Librarian 3D Model Ultra Librarian SN74ABT162245DGG CAD Model

Description

SN74ABT162245DGG: 16-Bit Bus Transceivers with 3-State Outputs

The SN74ABT162245DGG is a high-performance, 16-bit bus transceiver from Texas Instruments designed with bi-directional data flow control and is ideally suited for asynchronous communication between data buses. The device allows for data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic levels at the direction-control (DIR) and output-enable (OE) inputs.

Key Features:

  • Wide Operating Voltage Range: The device operates at a nominal voltage of 5V, which is compatible with many standard logic families.
  • High-Speed Data Transfer: The SN74ABT162245DGG is capable of transferring data at high speeds, making it suitable for high-performance computing and communication systems.
  • Low Power Consumption: It features low power consumption, which is critical for battery-powered and power-sensitive applications.
  • 3-State Outputs: The transceiver includes 3-state outputs that can be placed in a high-impedance state, effectively disconnecting the outputs from the bus lines.

Applications:

  • Data bus transceiver for high-speed computer systems
  • Interface between different logic levels
  • Communication systems requiring bidirectional data flow
  • Memory buffering and bus extension applications

Package and Quality:

The SN74ABT162245DGG is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs. Texas Instruments ensures high-quality standards, and the device is designed for robust performance in industrial and commercial applications.

Conclusion:

With its combination of features such as wide operating voltage range, high-speed data transfer capabilities, low power consumption, and 3-state outputs, the SN74ABT162245DGG from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient bus transceiver in their systems. Its versatile applications and high-quality packaging make it a valuable component in a variety of electronic products.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0727 $53.6350
115+ $0.8802 $101.2230
180+ $0.8527 $153.4860
245+ $0.8252 $202.1740
315+ $0.7977 $251.2755
420+ $0.7151 $300.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess