EN
  • EN
  • DE

SNJ54ABT125W

Part No SNJ54ABT125W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ABT125 QUADRUPLE BUS BUFFER GA / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ABT125
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029406-SNJ54ABT125W
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT125W CAD Model

Description

The SNJ54ABT125W is a state-of-the-art quadruple bus buffer gate featuring 3-state outputs that are designed by Texas Instruments. This integrated circuit is part of the ABT family, which stands for Advanced BiCMOS Technology, combining the high-speed performance of bipolar transistors with the low power consumption of CMOS technology. The SNJ54ABT125W is specifically crafted to deliver high-drive outputs with low static power consumption, making it an ideal choice for interfacing with bus lines in a bus-organized system.

Key Features:

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Output Configuration: The device has four independent buffer gates with 3-state outputs, which can be used as a buffer or a line driver that can drive both high and low states.
  • Operating Voltage: It operates over a broad voltage range, typically from 4.5V to 5.5V, providing flexible power management.
  • Technology: Advanced BiCMOS Technology (ABT) ensures fast switching speeds while maintaining low power dissipation.
  • IC Package Type: The SNJ54ABT125W is available in a variety of package types, including the military-grade ceramic flat package (W package).
  • Temperature Range: This device is characterized for operation over the military temperature range of -55°C to 125°C, making it robust for extreme environments.
  • Drive Capability: It has high-current outputs that can drive up to 48 mA, providing reliable performance for high-demand applications.

Applications:

The SNJ54ABT125W is versatile and can be used in a wide array of applications. Its primary use is to interface with bus lines in a memory buffer, data transmission, and reception in communication systems, or as a general-purpose buffer or line driver in digital systems. The device's robust design also makes it suitable for military and aerospace applications where reliability under harsh conditions is paramount.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54ABT125W is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Engineers and designers can trust this component to meet the stringent requirements of their sophisticated electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess