The SN74ABT162244DGG from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed memory receivers, bus-oriented systems, and other data-intensive applications. This integrated circuit features three-state outputs that can drive bus lines or buffer memory address registers with exceptional efficacy.
Key Features
- Technology: BiCMOS technology is employed to minimize power consumption while maintaining high-speed operation.
- Logic Type: The device operates as a buffer or driver with non-inverting logic.
- Output Current: Offers high-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavy loads or multiple outputs simultaneously.
- Pin Configuration: Comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that optimizes board space.
- Operating Range: Supports a wide operating temperature range, making it suitable for industrial applications.
- Compatibility: The input and output interface levels are compatible with LVTTL/LVCMOS technology.
Performance Benefits
The SN74ABT162244DGG is designed to deliver high-speed performance with a low power draw. Its balanced output drive offers fast rise and fall times, which are essential for maintaining signal integrity in high-speed data pathways. The device's advanced design ensures minimal propagation delay times and reduced noise generation.
Applications
This buffer/driver IC is versatile and can be used in a variety of applications, such as:
- Memory driving for high-speed computers and servers
- Bus interface or signal buffering in telecom and networking equipment
- Data path management in storage systems
- Level shifting and signal amplification in mixed-voltage systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ABT162244DGG is no exception. It is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. The product is also backed by Texas Instruments' comprehensive technical support and documentation.