EN
  • EN
  • DE

HDMR-19-02-S-SM-TR

Part No HDMR-19-02-S-SM-TR
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr Samtec Inc.
Series HDMR
Package Tape & Reel
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 1.3A per Contact
Voltage - Rated 40VAC
Mating Cycles 100
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Brass
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number HDMR-19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM14939DKR,SAM14939TR,SAM14939CT,HDMR-19-02-S-SM-FR
Standard Package 275
Win Source Part Number 1190304-HDMR-19-02-S-SM-TR
Ultra Librarian 3D Model Ultra Librarian HDMR-19-02-S-SM-TR CAD Model

Description

This HDMI connector from Samtec Inc. is a great choice for a wide range of applications. With a gold contact finish and a rating of 1.3A per contact, it is designed to provide reliable performance in a variety of environments.

  • Contact Finish: Gold
  • Current Rating: 1.3A per contact
  • Shielded: Yes
  • Material Flammability Rating: UL94 V-0
  • Voltage Rating: Up to 40VAC
  • Temperature Range: -25 to 85 degrees Celsius
  • Mounting Options: Surface mount and through-hole
  • Series: HDMR
  • Board Guide: Yes

You May Also Be Interested in

Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.2919
Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
JAE Electronics
WATERPROOF USB CONN GASKET
Need more? Email Us
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Adafruit Industries LLC
ADAPTER HDMI PLUG TO HDMI RCPT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5397 $51.2382
15+ $7.0070 $105.1050
23+ $6.7880 $156.1240
31+ $6.5690 $203.6390
40+ $6.3501 $254.0040
53+ $5.6932 $301.7396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess