EN
  • EN
  • DE

AD9520-3BCPZ

Part No AD9520-3BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 0MHz to 250MHz-IN 2400MHz-OUT 64-Pin LFCSP EP Tray / IC CLOCK GEN 2GHZ VCO 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.25GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 008604-AD9520-3BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9520-3
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9520-3BCPZ CAD Model

Description

AD9520-3BCPZ Clock Distribution IC by Analog Devices Inc.

The AD9520-3BCPZ from Analog Devices Inc. is a high-performance clock distribution IC that provides a multi-output clock distribution function with sub-picosecond jitter performance, designed to meet the stringent requirements of high-speed communication systems. This device is part of the AD9520 series, which is renowned for its reliability and precision in clock distribution for a variety of applications.

Key Features:

  • Low Jitter Performance: The AD9520-3BCPZ boasts exceptional phase noise characteristics, ensuring low-jitter clock distribution that is crucial for high-speed digital signal processing and data conversion.
  • Multiple Outputs: It features 12 LVPECL outputs, which are programmable to support various system requirements, providing design flexibility and scalability.
  • Programmable Dividers: The device includes programmable dividers, allowing fine-grained frequency control and enabling it to support a wide range of input frequencies.
  • Versatile Input Options: This clock distribution IC supports differential input types, including LVPECL, LVDS, and HSTL, providing compatibility with various signal standards.
  • Integrated PLL: The integrated phase-locked loop (PLL) facilitates input frequency multiplication, enhancing the flexibility of the device to work with different clock sources.
  • EEPROM Configuration: It comes with EEPROM memory for storing user-defined configurations, simplifying the device setup and enabling easy replication of settings.
  • Compact Package: The AD9520-3BCPZ is available in a compact 64-lead LFCSP (7mm x 7mm) package, making it suitable for space-constrained applications.

Applications:

The AD9520-3BCPZ is ideal for use in a variety of high-performance applications, including:

  • Data Converters
  • Wireless Infrastructure
  • Networking Equipment
  • Instrumentation
  • Medical Imaging Systems

With its precision clock distribution capabilities, the AD9520-3BCPZ from Analog Devices Inc. ensures synchronization across multiple components, reduces system noise and enhances overall performance, making it an indispensable component in the design of complex electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9634 $77.8902
6+ $21.3033 $127.8198
9+ $20.6377 $185.7393
12+ $19.9720 $239.6640
15+ $19.3062 $289.5930
21+ $17.3090 $363.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess