EN
  • EN
  • DE

LTC4364HMS-1#TRPBF

Part No LTC4364HMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846156-LTC4364HMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364HMS-1#TRPBF Overview

The LTC4364HMS-1#TRPBF is a state-of-the-art surge stopper with ideal diode controller designed by Analog Devices Inc. to provide robust protection against high voltage transients and overcurrent conditions. This advanced integrated circuit (IC) is specifically engineered to safeguard sensitive electronic systems by clamping transient voltages and limiting inrush currents during power-up and fault conditions.

Key Features

  • Surge Protection: The device is capable of withstanding surges up to 80V, making it an ideal choice for applications that are exposed to harsh electrical environments, such as automotive, industrial, and avionics systems.
  • Overcurrent Protection: It offers overcurrent protection by controlling the gate of an external N-channel MOSFET, thus preventing damage to the MOSFET and downstream components.
  • Adjustable Operation: Designers can adjust the start-up and fault timer durations, allowing for a flexible response to varying system requirements.
  • Ideal Diode Controller: The LTC4364HMS-1#TRPBF includes an ideal diode controller for power path control, which reduces power dissipation and eliminates the need for a bulky heat sink that a traditional diode would require.

Applications

This IC is suitable for a wide range of applications where power supply protection is critical. This includes:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Aerospace Systems
  • Telecommunications Infrastructure
  • Medical Equipment

Technical Specifications

The LTC4364HMS-1#TRPBF operates over a wide range of input voltages and offers the following technical specifications:

  • Operating Voltage Range: 4V to 80V
  • Transient Voltage Protection: Up to 100V
  • Operating Temperature Range: -40°C to 125°C
  • Package: MSOP-12
  • RoHS Compliant

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4364HMS-1#TRPBF is no exception. This product is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding conditions.

With its advanced features and robust design, the LTC4364HMS-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the survivability and reliability of their power systems.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0222 $50.1110
13+ $8.2234 $106.9042
19+ $7.9664 $151.3616
26+ $7.7094 $200.4444
34+ $7.4524 $253.3816
45+ $6.6815 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess