EN
  • EN
  • DE

SN65MLVD204BDR

Part No SN65MLVD204BDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Multipoint-LVDS Line Drivers and Receivers With IEC ESD Protection | IC TXRX LVDS 1/1 HALF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252982-SN65MLVD204BDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65MLVD204BDR CAD Model

Description

Product Overview: SN65MLVD204BDR by Texas Instruments

The SN65MLVD204BDR is a high-performance, dual-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by Texas Instruments. This device is particularly engineered to facilitate robust, high-speed data transmission in multipoint bus transmission lines. It is widely used in applications that require low power consumption, high data rates, and the capability to connect multiple devices over a common bus.

Each of the two channels in the SN65MLVD204BDR operates as a half-duplex transceiver that can serve as a driver or receiver. The device supports a wide data rate range from 0 Mbps to 200 Mbps, making it suitable for a variety of data-intensive applications. The transceiver's M-LVDS standard compliance ensures compatibility with ANSI/TIA/EIA-899 specifications, guaranteeing reliable performance in industrial, telecommunications, and networking environments.

The SN65MLVD204BDR features a low-voltage differential signaling technology which minimizes electromagnetic interference (EMI) and enables low power dissipation. This is particularly advantageous in densely packed systems where power efficiency and minimal cross-talk are critical. Additionally, the device supports a wide common-mode voltage range, which enhances data integrity in electrically noisy environments by allowing for better noise rejection.

Designed with fail-safe circuitry, the SN65MLVD204BDR ensures a high impedance state on the receiver outputs when the inputs are left open, shorted, or terminated but idle. This feature enhances the safety and robustness of the communication system by preventing false signaling during fault conditions.

Available in a compact SOIC-8 package, the SN65MLVD204BDR is suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C allows it to perform reliably in a wide range of environmental conditions. This transceiver is an excellent choice for designers looking for a balance between performance, power efficiency, and footprint for their multipoint data transmission needs.

With its advanced features and reliable performance, the SN65MLVD204BDR from Texas Instruments is an ideal solution for a variety of applications, including backplane interconnects, clock distribution networks, industrial control systems, and automotive infotainment systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0700 $52.9100
30+ $3.3395 $100.1850
47+ $3.2352 $152.0544
64+ $3.1308 $200.3712
83+ $3.0265 $251.1995
111+ $2.7134 $301.1874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,660 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess