The 10MQ100NPBF is a Schottky Rectifier from International Rectifier, designed for efficient rectification in various power applications. It features a low forward voltage drop and fast switching speed, making it suitable for high-frequency circuits. This diode is commonly used for reverse polarity protection and as a freewheeling diode in inductive loads.
Applications:
- Switching mode power supplies (SMPS)
- High-frequency inverters
- DC-DC converters
- Reverse polarity protection circuits
- Freewheeling diodes in motor control applications
Features:
- Low forward voltage drop, reducing power losses
- High surge current capability, providing robustness
- Fast switching speed, enabling high-frequency operation
- RoHS compliant, meeting environmental standards
- Lead-Free Finish
Benefits:
- Increased efficiency in power conversion
- Reduced heat generation and improved thermal performance
- Enhanced reliability due to robust design
- Protection against reverse voltage conditions
- Environmentally friendly construction
Technical Specifications:
The 10MQ100NPBF has a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 1A. The forward voltage drop is typically around 0.7V at 1A. Its surge current capability is specified at 30A. This rectifier is available in a DO-214AC (SMA) package for surface mount assembly. It provides a good balance of voltage and current handling, with fast switching capabilities that make it effective in high-frequency applications. The low forward voltage drop ensures reduced power dissipation, enhancing the overall efficiency of the circuit. Its compact SMA package allows for efficient board space usage.