EN
  • EN
  • DE

CD74HC107M96

Part No CD74HC107M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Function Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC107
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577489-CD74HC107M96
Ultra Librarian 3D Model Ultra Librarian CD74HC107M96 CAD Model

Description

The CD74HC107M96 is a high-speed CMOS logic Dual J-K Flip-Flop with Clear integrated circuit, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: Dual J-K Flip-Flop with Clear
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it versatile for use in different system designs.
  • High-Speed Performance: The CD74HC107M96 operates at high speeds, with typical propagation delays significantly lower than those of standard CMOS integrated circuits.
  • Low Power Consumption: It exhibits the low power dissipation characteristic of CMOS circuitry, ensuring energy efficiency in your designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample drive for most digital applications.
  • Package: Supplied in a compact SOP (Small Outline Package) with 14 pins, designated by the M96 suffix, optimal for space-constrained applications.

Applications

The CD74HC107M96 is useful in various applications that require reliable flip-flop operations. These include:

  • Counters and dividers
  • Control circuits
  • Pulse shaping and timing circuits
  • State machines

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD74HC107M96 is no exception, undergoing rigorous testing to ensure it meets the stringent standards expected by designers and engineers. This device is suitable for commercial-grade applications and is backed by TI's reputation for quality in the semiconductor industry.

Ordering Information

For ordering, the CD74HC107M96 comes in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. The product is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4122 $51.5250
300+ $0.3383 $101.4900
460+ $0.3277 $150.7420
635+ $0.3171 $201.3585
820+ $0.3066 $251.4120
1,095+ $0.2748 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess