EN
  • EN
  • DE
  • IT

UG2D A0G

Part No UG2D A0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 2A DO204AC  /  Diode Standard 200 V 2A Through Hole DO-204AC (DO-15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Taiwan Semiconductor Corporation
Package Cut Tape (CT),Tape & Box (TB)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Capacitance @ Vr, F 35pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-204AC (DO-15)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number UG2D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names UG2D A0GCT-ND,UG2D A0GTB-ND,UG2D A0GCT,UG2DA0GTB,UG2DA0GCT,UG2D A0GTB
Standard Package 1,500
Win Source Part Number 1102170-UG2D A0G
Ultra Librarian 3D Model Ultra Librarian UG2D A0G CAD Model

Description

The Taiwan Semiconductor UG2D A0G is a surface-mount rectifier diode designed for general-purpose rectification applications. This diode offers a good balance of performance and cost-effectiveness, making it suitable for a wide range of electronic devices and circuits.

Applications

  • Power Supplies: Used for converting AC voltage to DC voltage in low-power power supplies.
  • Adapters: Rectifying AC signals in AC/DC adapters for electronic devices.
  • Battery Chargers: Implementing rectification in battery charging circuits.
  • Voltage Doublers: Building voltage doubler circuits for increasing voltage levels.
  • Reverse Polarity Protection: Preventing damage from reverse polarity connections.

Features

  • Surface Mount Package: Enables automated assembly and saves board space.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Space Saving: Small surface-mount package allows for compact designs.
  • Reliable Performance: Withstands surge currents and operates stably over a wide temperature range.
  • Cost Effective: Provides a good balance of performance and cost.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Environmentally Compliant: Lead-free finish meets environmental regulations.

Additional Details

The UG2D A0G typically has a forward voltage drop of around 0.9V to 1.2V at its rated current. The reverse recovery time is typically in the microsecond range. It is essential to consult the datasheet for the exact maximum ratings for voltage, current, and temperature. The device is commonly available in a DO-214AC (SMA) package. When selecting this diode, consider the forward current, peak reverse voltage, and operating temperature requirements of the application. Proper PCB layout is important for efficient heat dissipation.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess