EN
  • EN
  • DE

SN65MLVD040RGZR

Part No SN65MLVD040RGZR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 4-CHANNEL HALF-DUPLEX M-LVDS LINE TRANSCEIVERS | IC M-LVDS TXRX QUAD 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/4
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN-EP (7x7)
Family Part Number SN65MLVD040
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1252974-SN65MLVD040RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65MLVD040RGZR CAD Model

Description

Product Overview: SN65MLVD040RGZR by Texas Instruments

The SN65MLVD040RGZR is a high-performance, low-power differential line driver and receiver designed by Texas Instruments. This device is part of TI's M-LVDS (Multipoint Low-Voltage Differential Signaling) line, which is specifically engineered for multipoint data transmission standard applications. It operates with a nominal differential output voltage range and is compatible with the TIA/EIA-899 standard for M-LVDS.

The SN65MLVD040RGZR is ideal for applications that require high-speed data transfer, such as backplane data communication, clock distribution networks, and digital cross-connects. Its design ensures reliable data transmission at speeds up to 100 Mbps (megabits per second) over controlled impedance media of approximately 100 Ω. The device supports half-duplex communication, allowing for bidirectional data flow on a single pair of wires.

This product comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package with a 48-pin configuration, designated by the RGZR suffix. The small footprint of the SN65MLVD040RGZR makes it suitable for space-constrained applications, while its robust design guarantees operation over the industrial temperature range of -40°C to +85°C.

Key features of the SN65MLVD040RGZR include:

  • Compliance with TIA/EIA-899 (M-LVDS) standard.
  • Operational speed of up to 100 Mbps.
  • Low-voltage differential signaling for reduced power consumption and lower electromagnetic interference (EMI).
  • Support for multipoint applications with up to 32 nodes.
  • Robust electrostatic discharge (ESD) protection.
  • Fail-safe receiver for open, short, or terminated lines.
  • Thermal Shutdown Protection.

In summary, the SN65MLVD040RGZR by Texas Instruments is a versatile and reliable choice for designers who require a differential signaling solution that can handle the demands of high-speed multipoint data transmission. Its combination of performance, power efficiency, and small package size makes it an excellent choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9102 $53.4612
14+ $7.3109 $102.3526
22+ $7.0824 $155.8128
30+ $6.8540 $205.6200
38+ $6.6255 $251.7690
51+ $5.9401 $302.9451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess