EN
  • EN
  • DE

TPS61193PWPRQ1

Part No TPS61193PWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TPS61193-Q1 Low-EMI Automotive LED Driver With Three 100-mA Channels | IC LED DRIVER 3CH 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 45V
Voltage - Output 45V
Current - Output / Channel 100mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272791-TPS61193PWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61193PWPRQ1 CAD Model

Description

The TPS61193PWPRQ1 from Texas Instruments is a sophisticated, automotive-grade, high-efficiency LED driver designed to provide a reliable solution for driving multiple series-connected LEDs. It is particularly suitable for automotive lighting applications, including headlamps, rear lamps, interior lights, and navigation displays. This driver is designed to enhance the visual appeal and safety of automotive lighting systems while ensuring compliance with stringent automotive standards.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 40V, accommodating fluctuations in automotive power systems.
  • High Output Current Accuracy: Ensures consistent luminance across different LEDs with excellent output current regulation.
  • Integrated Switch: Comes with a built-in 40V, 1.2A switch, which helps to minimize external component count and system complexity.
  • Programmable Switching Frequency: With a switching frequency adjustable from 200kHz to 2.2MHz, designers can optimize the driver for efficiency or to avoid interference with critical radio bands.
  • Thermal Shutdown Protection: Enhances safety and reliability by automatically shutting down the driver if the junction temperature exceeds safe limits.
  • Spread Spectrum Frequency Modulation: Reduces electromagnetic interference (EMI), making the device more suitable for noise-sensitive applications.

Applications

  • Automotive LED lighting systems
  • Daytime running lights
  • Turn signals
  • Position and tail lights
  • Interior lighting
  • Dashboard and instrument panel lighting

Quality and Reliability

The TPS61193PWPRQ1 is designed to meet the rigorous demands of the automotive industry. It is qualified for automotive applications as per AEC-Q100 standards, which test for quality and reliability under harsh environmental conditions. This LED driver is available in a thermally enhanced 16-pin HTSSOP package, providing a compact and efficient solution for space-constrained automotive lighting designs.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess