EN
  • EN
  • DE
  • IT

SN65LVDS100DGK

Part No SN65LVDS100DGK
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 2Gbps
Number of Channels 1
Delay Time 470ps
Capacitance - Input 0.6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 25mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252870-SN65LVDS100DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS100
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS100DGK CAD Model

Description

The SN65LVDS100DGK from Texas Instruments is a premier integrated circuit designed to deliver high-speed differential signaling with low-voltage differential signaling (LVDS) technology. This device is perfect for applications that require fast data transfer rates and robust noise immunity, making it an ideal choice for a wide range of communication, computing, and networking applications.

Key Features:

  • High-Speed Data Transfer: The SN65LVDS100DGK is capable of handling signaling rates up to 630 Mbps, ensuring rapid data transmission for performance-critical applications.
  • Differential Line Driver and Receiver: This device includes both a differential line driver and a receiver, providing a complete solution for transmitting and receiving high-speed data over twisted pair or parallel-point-to-point interconnections.
  • Low-Voltage Operation: Operating at a nominal 3.3V supply voltage, the device is designed for low-power applications, helping to conserve energy in power-sensitive designs.
  • Low EMI: LVDS technology offers low electromagnetic interference (EMI), which is crucial for applications in sensitive electronic environments.
  • Robust Protection: The SN65LVDS100DGK features a wide common-mode voltage range, providing excellent noise immunity and tolerance to ground potential differences.
  • Industry Standard Compliance: The device conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility and interoperability with other LVDS-compliant devices.

Applications:

  • High-speed data communication in telecommunications and networking equipment
  • Backplane interconnects for servers and storage systems
  • Clock distribution in digital systems
  • Flat panel displays and video signal transmission
  • Industrial control and automation systems

The SN65LVDS100DGK is available in a compact 8-pin VSSOP (DGK) package, making it suitable for space-constrained applications. Its integrated design reduces the need for additional components, simplifying the design process and accelerating time to market for your products.

For engineers and designers looking for a reliable, high-speed data transmission solution, the SN65LVDS100DGK from Texas Instruments stands out as a top choice, combining performance, efficiency, and industry-standard compliance in a highly integrated package.

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9348 $55.4784
18+ $5.6901 $102.4218
28+ $5.5123 $154.3444
38+ $5.3345 $202.7110
49+ $5.1567 $252.6783
65+ $4.6232 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess