EN
  • EN
  • DE

AMB0480A5RJ8

Part No AMB0480A5RJ8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel package
Part Status Obsolete(EOL)
Type Buffer, ReDriver
Data Rate (Maximum) 4Gbps
Operating Supply Voltage 3 V ~ 3.6 V
Package 655-FBGA, FCBGA
Manufacturer Package 655-FCBGA (19.5x24.5)
Win Source Part Number 768495-AMB0480A5RJ8
Popularity Medium
Supply and Demand Status Balance
Family Name AMB0480
Introduction Date April 07, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AMB0480A5RJ8 CAD Model

Description

The AMB0480A5RJ8 is a buffer and ReDriver integrated circuit manufactured by IDT, Integrated Device Technology Inc.

  • Package: 655-FBGA, FCBGA
  • Data Rate: 4Gbps
  • Voltage Range: 3V to 3.6V
  • Status: Obsolete (EOL)
  • Halogen-Free: Yes
  • Popularity: Medium
  • Alternative Parts: AMB0480A5RJ, AMB0680L4RJ8, AMB0680L4RJ
  • Introduction Date: April 07, 2006
  • Estimated EOL Date: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess