EN
  • EN
  • DE

SN65LV1224BRHBTG4

Part No SN65LV1224BRHBTG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 10:1 LVDS 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1098904-SN65LV1224BRHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LV1224BRHBTG4 CAD Model

Description

Product Overview: SN65LV1224BRHBTG4 from Texas Instruments

The SN65LV1224BRHBTG4 is a high-performance serializer/deserializer (SerDes) integrated circuit brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This particular chip is designed to facilitate the transfer of data over high-speed point-to-point data buses. It is an essential component for applications requiring high data throughput and signal integrity, such as telecommunications, data communications, and high-speed video processing.

Key Features:

  • High-Speed Performance: The SN65LV1224BRHBTG4 is capable of operating at significant data rates, making it suitable for advanced serial data communication.
  • Low Voltage Differential Signaling (LVDS): This technology allows for high-speed data transmission with lower power consumption and reduced electromagnetic interference (EMI), compared to other signaling methods.
  • Robust Interface: The SerDes incorporates a robust interface that can withstand the challenging conditions of industrial environments, ensuring reliable data transmission even in the presence of noise and other external disturbances.
  • Small Form Factor: Packaged in a compact form, the SN65LV1224BRHBTG4 saves valuable board space, which is particularly beneficial in dense circuit designs.
  • Integration: With integrated features such as on-chip termination resistors, the need for external components is minimized, simplifying design and reducing overall system cost.

Applications:

The versatility of the SN65LV1224BRHBTG4 makes it an excellent choice for a wide range of applications. Its ability to handle high-speed data makes it particularly well-suited for:

  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Video signal processing and transmission
  • Backplane interconnects
  • Automotive infotainment and camera systems

As a product of Texas Instruments, the SN65LV1224BRHBTG4 is backed by the company's commitment to quality and reliability. With TI's support and extensive documentation, designers can confidently integrate this SerDes into their systems, knowing they have chosen a product that stands for performance and dependability.

Summary:

In conclusion, the SN65LV1224BRHBTG4 from Texas Instruments is a sophisticated and reliable SerDes solution that meets the demands of high-speed data communication. Its LVDS technology, robust interface, and compact size make it an ideal choice for designers looking to enhance their data transmission systems with efficiency and precision.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,561 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess